52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEZ38ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 1.5 inch (38.1 mm) |
| Length Through Bore | 1.31 inch (33.32 mm) |
| Housing Diameter | 2.44 inch (61.91 mm) |