52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEZ304ES-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 12 inch (305 mm) |
| Length Through Bore | 9 inch (229 mm) |
| Housing Diameter | 18 inch (457 mm) |