52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEZ279ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 11 inch (279 mm) |
| Length Through Bore | 8.25 inch (210 mm) |
| Housing Diameter | 16.5 inch (419 mm) |