52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEZ241ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 9.5 inch (241 mm) |
| Length Through Bore | 7.12 inch (181 mm) |
| Housing Diameter | 14.25 inch (362 mm) |