52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEZ22ET-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 0.8750 inch (22.22 mm) |
| Length Through Bore | 0.7560 inch (19.2 mm) |
| Housing Diameter | 1.44 inch (36.51 mm) |