52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEZ215ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 8.5 inch (216 mm) |
| Length Through Bore | 6.38 inch (162 mm) |
| Housing Diameter | 12.75 inch (324 mm) |