52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEZ190ES-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 7.5 inch (190 mm) |
| Length Through Bore | 5.62 inch (143 mm) |
| Housing Diameter | 11.25 inch (286 mm) |