52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEZ15ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 0.6250 inch (15.87 mm) |
| Length Through Bore | 0.5470 inch (13.89 mm) |
| Housing Diameter | 1.06 inch (26.99 mm) |