52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEZ12ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 0.5000 inch (12.7 mm) |
| Length Through Bore | 0.4370 inch (11.1 mm) |
| Housing Diameter | 0.8750 inch (22.22 mm) |