52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEWZ82ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 3.25 inch (82.55 mm) |
| Length Through Bore | 4.88 inch (124 mm) |
| Housing Diameter | 5.12 inch (130 mm) |