52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEWZ69ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 2.75 inch (69.85 mm) |
| Length Through Bore | 4.12 inch (105 mm) |
| Housing Diameter | 4.38 inch (111 mm) |