52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEWZ63ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 2.5 inch (63.5 mm) |
| Length Through Bore | 3.75 inch (95.25 mm) |
| Housing Diameter | 3.94 inch (100 mm) |