52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEWZ50ES-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 2 inch (50.8 mm) |
| Length Through Bore | 3 inch (76.2 mm) |
| Housing Diameter | 3.19 inch (80.96 mm) |