Inner and Outer ring made from 52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEK35XS-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 1.38 inch (35 mm) |
| Length Through Bore | 2.13 inch (54 mm) |
| Housing Diameter | 3.15 inch (80 mm) |