AST Bearings LLC Rod Ends and Spherical Bearings GEH560HF/Q

Description
Outer ring made carbon steel, Inner ring made from a copper alloy
Description
Outer ring made carbon steel, Inner ring made from a copper alloy

Suppliers

Company
Product
Description
Supplier Links
Rod Ends and Spherical Bearings - GEH560HF/Q - AST Bearings LLC
Montville, NJ, USA
Rod Ends and Spherical Bearings
GEH560HF/Q
Rod Ends and Spherical Bearings GEH560HF/Q
Outer ring made carbon steel, Inner ring made from a copper alloy

Outer ring made carbon steel, Inner ring made from a copper alloy

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Spherical Plain Bearings
Product Number GEH560HF/Q
Product Name Rod Ends and Spherical Bearings
Bore Diameter 22.05 inch (560 mm)
Length Through Bore 15.75 inch (400 mm)
Housing Diameter 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 518158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 1 inch (25.4 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 40UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.44 inch (62 mm)
View Details
GEZ: Spherical Plain Bearings - GEZ34ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1.38 inch (34.92 mm)
Length Through Bore 1.19 inch (30.15 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details