Outer ring made from carbon steel, inner ring is made from 52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEH530HT |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 20.87 inch (530 mm) |
| Length Through Bore | 14.76 inch (375 mm) |
| Housing Diameter | 29.53 inch (750 mm) |