AST Bearings LLC Rod Ends and Spherical Bearings GEH460HF/Q

Description
Outer ring made carbon steel, Inner ring made from a copper alloy
Description
Outer ring made carbon steel, Inner ring made from a copper alloy

Suppliers

Company
Product
Description
Supplier Links
Rod Ends and Spherical Bearings - GEH460HF/Q - AST Bearings LLC
Montville, NJ, USA
Rod Ends and Spherical Bearings
GEH460HF/Q
Rod Ends and Spherical Bearings GEH460HF/Q
Outer ring made carbon steel, Inner ring made from a copper alloy

Outer ring made carbon steel, Inner ring made from a copper alloy

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Spherical Plain Bearings
Product Number GEH460HF/Q
Product Name Rod Ends and Spherical Bearings
Bore Diameter 18.11 inch (460 mm)
Length Through Bore 12.8 inch (325 mm)
Housing Diameter 25.59 inch (650 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ63ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2.5 inch (63.5 mm)
Length Through Bore 2.19 inch (55.55 mm)
View Details
Plain Bearings - 528029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.3150 inch (8 mm)
Housing Diameter 0.4724 inch (12 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SB130 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 7.87 inch (200 mm)
View Details