Outer ring made from carbon steel, inner ring 52100 chrome steel or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEH340HC |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 340 inch (8636 mm) |
| Length Through Bore | 243 inch (6172 mm) |
| Housing Diameter | 480 inch (12192 mm) |