Inner ring and outer ring are made from 52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEH300XT-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 11.81 inch (300 mm) |
| Length Through Bore | 8.35 inch (212 mm) |
| Housing Diameter | 16.93 inch (430 mm) |