Inner ring and outer ring are made from 52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEH260XT |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 10.24 inch (260 mm) |
| Length Through Bore | 7.28 inch (185 mm) |
| Housing Diameter | 14.57 inch (370 mm) |