Outer ring made from carbon steel, inner ring 52100 chrome steel or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEH260HC |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 260 inch (6604 mm) |
| Length Through Bore | 185 inch (4699 mm) |
| Housing Diameter | 370 inch (9398 mm) |