Outer ring made from carbon steel, inner ring 52100 chrome steel or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEH240HC |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 240 inch (6096 mm) |
| Length Through Bore | 170 inch (4318 mm) |
| Housing Diameter | 340 inch (8636 mm) |