AST Bearings LLC Rod Ends and Spherical Bearings GEH220XF/Q

Description
Outer ring made from 52100 chrome steel or equivalent, Inner ring made from a copper alloy
Description
Outer ring made from 52100 chrome steel or equivalent, Inner ring made from a copper alloy

Suppliers

Company
Product
Description
Supplier Links
Rod Ends and Spherical Bearings - GEH220XF/Q - AST Bearings LLC
Montville, NJ, USA
Rod Ends and Spherical Bearings
GEH220XF/Q
Rod Ends and Spherical Bearings GEH220XF/Q
Outer ring made from 52100 chrome steel or equivalent, Inner ring made from a copper alloy

Outer ring made from 52100 chrome steel or equivalent, Inner ring made from a copper alloy

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Spherical Plain Bearings
Product Number GEH220XF/Q
Product Name Rod Ends and Spherical Bearings
Bore Diameter 8.66 inch (220 mm)
Length Through Bore 6.1 inch (155 mm)
Housing Diameter 12.6 inch (320 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 528064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.5512 inch (14 mm)
Housing Diameter 0.7874 inch (20 mm)
Description Oil Retaining Tin Bronze
View Details
GEZ: Spherical Plain Bearings - GEZ15ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Length Through Bore 0.5470 inch (13.89 mm)
View Details
Oscillation - Spherical Bearing - SA1 15 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.02 inch (26 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details