Inner ring and outer ring are made from 52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEH160XT-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 6.3 inch (160 mm) |
| Length Through Bore | 4.53 inch (115 mm) |
| Housing Diameter | 9.06 inch (230 mm) |