52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEGZ69HS/K |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 2.75 inch (69.85 mm) |
| Length Through Bore | 2.79 inch (70.87 mm) |