52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEGZ57ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 2.25 inch (57.15 mm) |
| Length Through Bore | 2.32 inch (58.88 mm) |
| Housing Diameter | 3.94 inch (100 mm) |