AST Bearings LLC Rod Ends and Spherical Bearings GEG8N

Description
Outer ring - 52100 chrome steel or equivalent with PTFE plastic liner, Inner ring - 52100 chrome steel or equivalent with hard chrome plating
Description
Outer ring - 52100 chrome steel or equivalent with PTFE plastic liner, Inner ring - 52100 chrome steel or equivalent with hard chrome plating

Suppliers

Company
Product
Description
Supplier Links
Rod Ends and Spherical Bearings - GEG8N - AST Bearings LLC
Montville, NJ, USA
Rod Ends and Spherical Bearings
GEG8N
Rod Ends and Spherical Bearings GEG8N
Outer ring - 52100 chrome steel or equivalent with PTFE plastic liner, Inner ring - 52100 chrome steel or equivalent with hard chrome plating

Outer ring - 52100 chrome steel or equivalent with PTFE plastic liner, Inner ring - 52100 chrome steel or equivalent with hard chrome plating

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Spherical Plain Bearings
Product Number GEG8N
Product Name Rod Ends and Spherical Bearings
Bore Diameter 0.3150 inch (8 mm)
Length Through Bore 0.4331 inch (11 mm)
Housing Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 528901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.3125 inch (7.94 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SB50 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 3.15 inch (80 mm)
View Details
GEZ: Spherical Plain Bearings - GEZ22ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.8750 inch (22.22 mm)
Length Through Bore 0.7650 inch (19.43 mm)
View Details