52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEG45ES-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 1.77 inch (45 mm) |
| Length Through Bore | 1.69 inch (43 mm) |
| Housing Diameter | 2.95 inch (75 mm) |