AST Bearings LLC Rod Ends and Spherical Bearings GEG15N

Description
Outer ring - 52100 chrome steel or equivalent with PTFE plastic liner, Inner ring - 52100 chrome steel or equivalent with hard chrome plating
Description
Outer ring - 52100 chrome steel or equivalent with PTFE plastic liner, Inner ring - 52100 chrome steel or equivalent with hard chrome plating

Suppliers

Company
Product
Description
Supplier Links
Rod Ends and Spherical Bearings - GEG15N - AST Bearings LLC
Montville, NJ, USA
Rod Ends and Spherical Bearings
GEG15N
Rod Ends and Spherical Bearings GEG15N
Outer ring - 52100 chrome steel or equivalent with PTFE plastic liner, Inner ring - 52100 chrome steel or equivalent with hard chrome plating

Outer ring - 52100 chrome steel or equivalent with PTFE plastic liner, Inner ring - 52100 chrome steel or equivalent with hard chrome plating

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Spherical Plain Bearings
Product Number GEG15N
Product Name Rod Ends and Spherical Bearings
Bore Diameter 0.5906 inch (15 mm)
Length Through Bore 0.6299 inch (16 mm)
Housing Diameter 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ15ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Length Through Bore 0.5470 inch (13.89 mm)
View Details
Plain Bearings - 558463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.1 inch (28 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SB100 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 6.3 inch (160 mm)
View Details