52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEG140ES-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 5.51 inch (140 mm) |
| Length Through Bore | 5.12 inch (130 mm) |
| Housing Diameter | 9.06 inch (230 mm) |