AST Bearings LLC Plain Bearings / Sleeve Bearings ASTT90 19070

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTT90 19070 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTT90 19070
Plain Bearings / Sleeve Bearings ASTT90 19070
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTT90 19070
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 7.4803 inch (190.00 mm)
Housing Bore 7.6772 inch (195.00 mm)
Bearing ID 7.6772 inch (195.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 1320DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.5105 to 0.5112 inch (12.97 to 12.98 mm)
View Details
Taper Lock Bushes - 182947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.9449 inch (24.00 mm)
Bearing OD 1.8701 inch (47.50 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details