Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTT90 14580 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 5.7087 inch (145.00 mm) |
| Housing Bore | 5.9055 inch (150.00 mm) |
| Bearing ID | 5.9055 inch (150.00 mm) |