AST Bearings LLC Plain Bearings / Sleeve Bearings ASTEPBF 3236-12

Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,
Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTEPBF 3236-12 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTEPBF 3236-12
Plain Bearings / Sleeve Bearings ASTEPBF 3236-12
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Recommended fitting tolerance: Housing = H7, Shaft = h9,

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTEPBF 3236-12
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Flanged
Shaft OD 1.2598 inch (32.00 mm)
Bearing ID 1.2657 inch (32.15 mm)
Bearing OD 1.4173 inch (36.00 mm)
Length 0.472 inch (12.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bonded Bushes - 2982881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.3228 inch (8.20 mm)
Bearing OD 0.7874 inch (20.00 mm)
View Details
Snap Bushings - SB-2000-26 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6400 inch (41.66 mm)
View Details
IRR: Inner Ring Races - IRR-4-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 4.5000 inch (114.30 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details