Recommended fitting tolerance: Housing = H7, Shaft = h9,
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTEPBF 3034-26 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Flanged |
| Shaft OD | 1.1811 inch (30.00 mm) |
| Bearing ID | 1.1860 inch (30.12 mm) |
| Bearing OD | 1.3386 inch (34.00 mm) |
| Length | 1.024 inch (26.00 mm) |