Stock Drive Products & Sterling Instrument - SDP/SI 0.502" I.D., 0.753" O.D. By 0.625" Wide Bronze Bearing A 7B 4-SF162405

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7B 4-SF162405 is a flanged, self-lubricating sintered bronze bearing with a 0.625 in. inner diameter, 0.753 in. outer diameter, and 0.625 in. length, featuring a 0.940 in. flange diameter and 0.1875 in. flange width. The bearing is made of oil-impregnated bronze and is designed for low-friction, maintenance-free operation. Dimensional tolerances are specified as ±0.005 in. for the flange diameter and ±0.0025 in. for the flange width, with a length tolerance of ±0.005 in. The outer diameter tolerance applies as ±0.0015 in. for sizes over 1-1/4 in., but this part falls below that threshold.

Datasheet Summary
Powered by GS/AI

The A 7B 4-SF162405 is a flanged, self-lubricating sintered bronze bearing with a 0.625 in. inner diameter, 0.753 in. outer diameter, and 0.625 in. length, featuring a 0.940 in. flange diameter and 0.1875 in. flange width. The bearing is made of oil-impregnated bronze and is designed for low-friction, maintenance-free operation. Dimensional tolerances are specified as ±0.005 in. for the flange diameter and ±0.0025 in. for the flange width, with a length tolerance of ±0.005 in. The outer diameter tolerance applies as ±0.0015 in. for sizes over 1-1/4 in., but this part falls below that threshold.

Suppliers

Company
Product
Description
Supplier Links
0.502
Hicksville, NY, United States
0.502" I.D., 0.753" O.D. By 0.625" Wide Bronze Bearing
A 7B 4-SF162405
0.502" I.D., 0.753" O.D. By 0.625" Wide Bronze Bearing A 7B 4-SF162405
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number A 7B 4-SF162405
Product Name 0.502" I.D., 0.753" O.D. By 0.625" Wide Bronze Bearing
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details
0.314
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3140 inch (7.98 mm)
View Details
4 mm Bore, 8 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP040808 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.1575 inch (4.00 mm)
View Details