Recommended fitting tolerance: Housing = H7, Shaft = h9,
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTEPB 5560-40 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 2.1654 inch (55.00 mm) |
| Bearing ID | 2.1724 inch (55.18 mm) |
| Bearing OD | 2.3622 inch (60.00 mm) |