Recommended fitting tolerance: Housing = H7, Shaft = h9,
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTEPB 4550-30 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 1.7717 inch (45.00 mm) |
| Bearing ID | 1.7776 inch (45.15 mm) |
| Bearing OD | 1.9685 inch (50.00 mm) |