Recommended fitting tolerance: Housing = H7, Shaft = h9,
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTEPB 2023-23 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 0.7874 inch (20.00 mm) |
| Bearing ID | 0.7923 inch (20.12 mm) |
| Bearing OD | 0.9055 inch (23.00 mm) |