AST Bearings LLC Plain Bearings / Sleeve Bearings ASTEPB 1618-25

Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,
Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTEPB 1618-25 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTEPB 1618-25
Plain Bearings / Sleeve Bearings ASTEPB 1618-25
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Recommended fitting tolerance: Housing = H7, Shaft = h9,

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTEPB 1618-25
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 0.6299 inch (16.00 mm)
Bearing ID 0.6339 inch (16.10 mm)
Bearing OD 0.7087 inch (18.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 08 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
IRR: Inner Ring Races - IRR-2-3/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.3750 inch (60.32 mm)
View Details
0.752
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7520 inch (19.10 mm)
View Details