Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST800 3020 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Shaft OD | 1.1811 inch (30.00 mm) |
| Housing Bore | 1.3386 inch (34.00 mm) |
| Bearing ID | 1.3459 inch (34.19 mm) |
| Bearing OD | 1.3386 inch (34.00 mm) |