Additional material options are available in this series.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST650 F152120 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Flanged |
| Shaft OD | 0.6299 inch (16.00 mm) |
| Housing Bore | 0.8268 inch (21.00 mm) |
| Bearing ID | 0.6299 inch (16.00 mm) |
| Bearing OD | 0.8268 inch (21.00 mm) |