AST Bearings LLC Plain Bearings / Sleeve Bearings AST650 709050

Description
Additional material options are available in this series.
Description
Additional material options are available in this series.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST650 709050 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST650 709050
Plain Bearings / Sleeve Bearings AST650 709050
Additional material options are available in this series.

Additional material options are available in this series.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST650 709050
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 2.7559 inch (70.00 mm)
Housing Bore 3.5433 inch (90.00 mm)
Bearing ID 2.7559 inch (70.00 mm)
Bearing OD 3.5433 inch (90.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SP™ Solid Bronze Bearings with Plain Sliding Layer - 12 SP - GGB
Specs
Bushing Type Sleeve
Bearing Surface Leaded Bronze Overlay
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details
Bonded Bushes - 2982904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.4724 inch (12.00 mm)
Bearing OD 1.0236 inch (26.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.44
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4400 inch (11.18 mm)
View Details