AST Bearings LLC Plain Bearings / Sleeve Bearings AST650 354530

Description
Additional material options are available in this series.
Description
Additional material options are available in this series.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST650 354530 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST650 354530
Plain Bearings / Sleeve Bearings AST650 354530
Additional material options are available in this series.

Additional material options are available in this series.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST650 354530
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 1.3780 inch (35.00 mm)
Housing Bore 1.7717 inch (45.00 mm)
Bearing ID 1.3780 inch (35.00 mm)
Bearing OD 1.7717 inch (45.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 518207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.4961 inch (38.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 4.0000 inch (101.60 mm)
View Details
8 mm Bore, 14 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP081408 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.3150 inch (8.00 mm)
View Details