Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 64IB56 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 4.0000 inch (101.60 mm) |
| Housing Bore | 4.1872 inch (106.35 mm) |
| Bearing ID | 4.0068 inch (101.77 mm) |