Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 16FIB12 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Flanged |
| Design Units | Inch |
| Shaft OD | 1.0000 inch (25.40 mm) |
| Housing Bore | 1.1255 inch (28.59 mm) |
| Bearing ID | 1.0025 inch (25.46 mm) |