Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 06FIB08 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Flanged |
| Design Units | Inch |
| Shaft OD | 0.3750 inch (9.52 mm) |
| Housing Bore | 0.4691 inch (11.92 mm) |
| Bearing ID | 0.3769 inch (9.57 mm) |