GGB HPF™ PTFE Tape Liner with Fiberglass Bearing 06G HPF

Description
STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote Datasheet
Description
STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPF™ PTFE Tape Liner with Fiberglass Bearing - 06G HPF - GGB
Thorofare, NJ, United States
HPF™ PTFE Tape Liner with Fiberglass Bearing
06G HPF
HPF™ PTFE Tape Liner with Fiberglass Bearing 06G HPF
STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly

STRUCTURE

Proprietary Filled PTFE Tape Liner with Fiberglass Backing

CHARACTERISTICS

  • Designed for hydropower applications
  • Machinable bearing surface
  • High load capacity
  • Excellent shock and edge loading capacity
  • Low friction, superior wear rate and bearing life
  • Excellent corrosion resistance
  • Dimensionally stable - very low water absorption, low swelling
  • Environmentally friendly
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 06G HPF
Product Name HPF™ PTFE Tape Liner with Fiberglass Bearing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DTS10™ Metal-Polymer Composite Bearings - 01 DTS10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
LDD™ Perforated Bronze Bearings - 09 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 12 DB 05 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 04DU06 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.2481 to 0.2490 inch (6.30 to 6.32 mm)
View Details