Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST40 19080 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 7.4803 inch (190.00 mm) |
| Housing Bore | 7.6772 inch (195.00 mm) |
| Bearing ID | 7.4888 inch (190.22 mm) |
| Bearing OD | 7.6772 inch (195.00 mm) |