AST Bearings LLC Plain Bearings / Sleeve Bearings AST20 SP1.5

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST20 SP1.5 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST20 SP1.5
Plain Bearings / Sleeve Bearings AST20 SP1.5
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST20 SP1.5
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Design Units Metric
Bearing OD 5.9055 inch (150.00 mm)
Length 19.685 inch (500.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DP31™ Metal-Polymer Lead Free Plain Bearings - 03 DP31 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 528288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5906 inch (15.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details