Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST20 16IB24 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.0000 inch (25.40 mm) |
| Housing Bore | 1.1258 inch (28.60 mm) |
| Bearing ID | 0.9944 inch (25.26 mm) |